Broadcom Inc. MiniPOD™ 12x12.5G Receiver Module AFBR-822VxyZ

Description
The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-812RxyZ Tx/AFBR-822RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0 °C to 70 °C during continuous operation.
Description
The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-812RxyZ Tx/AFBR-822RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0 °C to 70 °C during continuous operation.

Suppliers

Company
Product
Description
Supplier Links
MiniPOD™ 12x12.5G Receiver Module - AFBR-822VxyZ - Broadcom Inc.
San Jose, CA, USA
MiniPOD™ 12x12.5G Receiver Module
AFBR-822VxyZ
MiniPOD™ 12x12.5G Receiver Module AFBR-822VxyZ
The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-812RxyZ Tx/AFBR-822RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch http://portal.fcicon nect.com/Comergent// fci/drawing/55714.pd f The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0 °C to 70 °C during continuous operation.

The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-812RxyZ Tx/AFBR-822RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-812FxyZ Tx/AFBR-822FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch
http://portal.fciconnect.com/Comergent//fci/drawing/55714.pdf The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0 °C to 70 °C during continuous operation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number AFBR-822VxyZ
Product Name MiniPOD™ 12x12.5G Receiver Module
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 10312 to 12500 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 - 2001-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Data Rate 11300 Mbps
View Details
MiniPOD™ 12x10G Receiver Module - AFBR-821VxyZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Flat Ribbon Cable Housing, Round Cable Housing
Cable Type Multimode
View Details