The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique engineering polymer housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection.
Ship dims. 21" L x 12" W x 9" H. Net wt.11 ½ lbs. Ship wt 14 lbs.
| Seedburo Equipment Company | |
|---|---|
| Product Category | Magnifiers |
| Product Number | SB100P/B |
| Product Name | Seedburo Super High Intensity Ultraviolet Lamp - BLACK LIGHT COMPLETE W/BULB, FILTER,SPECTACLE & 2 8' CORDS |