Seedburo Equipment Company Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8" & 12" SIEVES, 110 VOLT, 60 HZ RX-812/B

Description
The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or 15 half-height, 8" diameter sieves (including pans and covers). The RX-812 is powered by a vertically-mounted 1/4 HP, 1 Ph motor and comes with a 30-minute timer. Dims. 22 1/2" L x 15 1/2" D x 20 1/2" H. Net Wt.: 53 lbs. Ship wt. 57 lbs.
Description
The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or 15 half-height, 8" diameter sieves (including pans and covers). The RX-812 is powered by a vertically-mounted 1/4 HP, 1 Ph motor and comes with a 30-minute timer. Dims. 22 1/2" L x 15 1/2" D x 20 1/2" H. Net Wt.: 53 lbs. Ship wt. 57 lbs.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8
Des Plaines, IL, USA
Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8" & 12" SIEVES, 110 VOLT, 60 HZ
RX-812/B
Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8" & 12" SIEVES, 110 VOLT, 60 HZ RX-812/B
The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or 15 half-height, 8" diameter sieves (including pans and covers). The RX-812 is powered by a vertically-mounted 1/4 HP, 1 Ph motor and comes with a 30-minute timer. Dims. 22 1/2" L x 15 1/2" D x 20 1/2" H. Net Wt.: 53 lbs. Ship wt. 57 lbs.

The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or 15 half-height, 8" diameter sieves (including pans and covers). The RX-812 is powered by a vertically-mounted 1/4 HP, 1 Ph motor and comes with a 30-minute timer.
Dims. 22 1/2" L x 15 1/2" D x 20 1/2" H. Net Wt.: 53 lbs. Ship wt. 57 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Laboratory Shakers
Product Number RX-812/B
Product Name Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8" & 12" SIEVES, 110 VOLT, 60 HZ
Unlock Full Specs
to access all available technical data

Similar Products

Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 -  - Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details