Seedburo Equipment Company Seedburo Screen Shaker - SCREEN SHAKER WITH FIVE MINUTE TIMER, 1/3 HP, 98-SS

Description
The Seedburo 98-SS Screen Shaker is designed to use minimal bench space and to accept up to ten 12" x 12" hand testing screens and one bottom pan. A five minute timer supplied with the shaker shuts off the motor and insures consistent results. The shaker comes complete with a 1/3 HP 110V, 60Hz or 220V, 50Hz motor. Ship dims 33" L x 22" W x 17" H, 66 lbs. Net wt., 83 lbs. Ship wt. Note: Domestic Crating must be selected with the items below
Description
The Seedburo 98-SS Screen Shaker is designed to use minimal bench space and to accept up to ten 12" x 12" hand testing screens and one bottom pan. A five minute timer supplied with the shaker shuts off the motor and insures consistent results. The shaker comes complete with a 1/3 HP 110V, 60Hz or 220V, 50Hz motor. Ship dims 33" L x 22" W x 17" H, 66 lbs. Net wt., 83 lbs. Ship wt. Note: Domestic Crating must be selected with the items below

Suppliers

Company
Product
Description
Supplier Links
Seedburo Screen Shaker - SCREEN SHAKER WITH FIVE MINUTE TIMER, 1/3 HP, - 98-SS - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Screen Shaker - SCREEN SHAKER WITH FIVE MINUTE TIMER, 1/3 HP,
98-SS
Seedburo Screen Shaker - SCREEN SHAKER WITH FIVE MINUTE TIMER, 1/3 HP, 98-SS
The Seedburo 98-SS Screen Shaker is designed to use minimal bench space and to accept up to ten 12" x 12" hand testing screens and one bottom pan. A five minute timer supplied with the shaker shuts off the motor and insures consistent results. The shaker comes complete with a 1/3 HP 110V, 60Hz or 220V, 50Hz motor. Ship dims 33" L x 22" W x 17" H, 66 lbs. Net wt., 83 lbs. Ship wt. Note: Domestic Crating must be selected with the items below

The Seedburo 98-SS Screen Shaker is designed to use minimal bench space and to accept up to ten 12" x 12" hand testing screens and one bottom pan. A five minute timer supplied with the shaker shuts off the motor and insures consistent results. The shaker comes complete with a 1/3 HP 110V, 60Hz or 220V, 50Hz motor.
Ship dims 33" L x 22" W x 17" H, 66 lbs. Net wt., 83 lbs. Ship wt.
Note: Domestic Crating must be selected with the items below

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Laboratory Shakers
Product Number 98-SS
Product Name Seedburo Screen Shaker - SCREEN SHAKER WITH FIVE MINUTE TIMER, 1/3 HP,
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details
Meinzer II Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details