Parco Scientific Company Digital 1000RS Rocking Shaker TR980530

Description
The Digital 1000RS Rocking Shaker is ideal for cell culture work and are designed to e used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F and has a maximum weight capacity of 10lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed rocking motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 12.75 x 10" non-skid rubber mat.
Description
The Digital 1000RS Rocking Shaker is ideal for cell culture work and are designed to e used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F and has a maximum weight capacity of 10lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed rocking motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 12.75 x 10" non-skid rubber mat.

Suppliers

Company
Product
Description
Supplier Links
Digital 1000RS Rocking Shaker - TR980530 - Parco Scientific Company
Westland, MI, USA
Digital 1000RS Rocking Shaker
TR980530
Digital 1000RS Rocking Shaker TR980530
The Digital 1000RS Rocking Shaker is ideal for cell culture work and are designed to e used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F and has a maximum weight capacity of 10lbs. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed rocking motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Includes a 92" detachable, 3-wire cord/plug and an 12.75 x 10" non-skid rubber mat.

The Digital 1000RS Rocking Shaker is ideal for cell culture work and are designed to e used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F and has a maximum weight capacity of 10lbs. 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed/tilt angle and time provides repeatable and accurate results
  • Precise speed control provides smooth, low-speed rocking motion down to 1rpm.
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Ramping feature slowly increases speed to desired set-point to avoid splashing.
  • Spill-resistant design channels fluids away from internal components.
  • Includes a 92" detachable, 3-wire cord/plug and an 12.75 x 10" non-skid rubber mat.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980530
Product Name Digital 1000RS Rocking Shaker
Motion Rocking
Unlock Full Specs
to access all available technical data

Similar Products

Large Capacity Mixer - 099A LC1024 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
Sieve Shaker - AS 300 Control - Retsch, Inc.
Specs
Motion Throwing Motion w/ Angular Momentum
Temperature Control None
Speed Variable
View Details
Pulsing Vortex Mixer - TR930118 - Parco Scientific Company
Parco Scientific Company
Specs
Motion Vortex Mixer
View Details