Seedburo Equipment Company Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER COMPLETE MG450

Description
The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt fluorescent bulb (9-watt for 220V). Clamp-On Model ship wt 15 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 27 lbs, dims 13" L x 13" W x 25" H.
Description
The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt fluorescent bulb (9-watt for 220V). Clamp-On Model ship wt 15 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 27 lbs, dims 13" L x 13" W x 25" H.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER COMPLETE - MG450 - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER COMPLETE
MG450
Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER COMPLETE MG450
The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt fluorescent bulb (9-watt for 220V). Clamp-On Model ship wt 15 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 27 lbs, dims 13" L x 13" W x 25" H.

The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt fluorescent bulb (9-watt for 220V).
Clamp-On Model ship wt 15 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 27 lbs, dims 13" L x 13" W x 25" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Magnifiers
Product Number MG450
Product Name Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER COMPLETE
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 2403729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying Spectacle
Magnification 2 X
View Details
Magnifiers - 45MAGW - TPI Corporation
TPI Corporation
Specs
Type / Mounting Desktop Stand; Folding or Linen
Magnification 3 X
Features Illuminated
View Details