Seedburo Equipment Company Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER, 42" REACH, 5 DIOPTER LENS, 110V/60HZ, MC200-5

Description
Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75% at a focal length of 13". The arm reaches a full 28". Circular lamp uses a 22-watt bulb. Clamp-On Model ship wt 16 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 28 lbs, dims 13" L x 13" W x 25" H.
Description
Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75% at a focal length of 13". The arm reaches a full 28". Circular lamp uses a 22-watt bulb. Clamp-On Model ship wt 16 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 28 lbs, dims 13" L x 13" W x 25" H.

Suppliers

Company
Product
Description
Supplier Links
Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER, 42
Des Plaines, IL, USA
Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER, 42" REACH, 5 DIOPTER LENS, 110V/60HZ,
MC200-5
Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER, 42" REACH, 5 DIOPTER LENS, 110V/60HZ, MC200-5
Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75% at a focal length of 13". The arm reaches a full 28". Circular lamp uses a 22-watt bulb. Clamp-On Model ship wt 16 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 28 lbs, dims 13" L x 13" W x 25" H.

Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75% at a focal length of 13". The arm reaches a full 28". Circular lamp uses a 22-watt bulb.
Clamp-On Model ship wt 16 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 28 lbs, dims 13" L x 13" W x 25" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Magnifiers
Product Number MC200-5
Product Name Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER, 42" REACH, 5 DIOPTER LENS, 110V/60HZ,
Unlock Full Specs
to access all available technical data

Similar Products

Magnifiers - 7802816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying glass with light
Magnification 3 X
Features Illuminated
View Details
Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 45MAGW - TPI Corporation
TPI Corporation
Specs
Type / Mounting Desktop Stand; Folding or Linen
Magnification 3 X
Features Illuminated
View Details
4X Quick Coupler Base Magnifier -  - Moffatt Products, Inc.
Specs
Type / Mounting Arm, Boom or Clamp-on; Quick Coupler Mount
Magnification 2 to 4 X
Size 4" Diameter
View Details