Sealevel Systems, Inc. COM Express Module, Type 6, 1.6GHz Intel Core i3 IBR-i3-3217UE

Description
The IBR-i3-3217UE COM Express Type 6 module features an Intel Core i3-3217UE dual-core 1.6GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption (TDP 8W) and can operate fanless over an extended operating temperature range of -40 – +85C ambient, while the 2.3mm thick PCB is ideal for high vibration environments. Standard features include integrated Gigabit Ethernet controller, up to seven PCI Express X1 lanes, one PCI Express X16, two SATA III (6Gb/s) interfaces, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, four USB 3.0 ports, LPC bus, SMBus and I2C bus. The module includes three Digital Display Interfaces (DDI) for DisplayPort, HDMI or DVI displays. Sealevel specializes in COM Express carrier boards built to your specific application requirements. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application. COM Express development boards are also available to allow software development to begin immediately while the custom carrier board is designed. Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.
Description
The IBR-i3-3217UE COM Express Type 6 module features an Intel Core i3-3217UE dual-core 1.6GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption (TDP 8W) and can operate fanless over an extended operating temperature range of -40 – +85C ambient, while the 2.3mm thick PCB is ideal for high vibration environments. Standard features include integrated Gigabit Ethernet controller, up to seven PCI Express X1 lanes, one PCI Express X16, two SATA III (6Gb/s) interfaces, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, four USB 3.0 ports, LPC bus, SMBus and I2C bus. The module includes three Digital Display Interfaces (DDI) for DisplayPort, HDMI or DVI displays. Sealevel specializes in COM Express carrier boards built to your specific application requirements. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application. COM Express development boards are also available to allow software development to begin immediately while the custom carrier board is designed. Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.

Suppliers

Company
Product
Description
Supplier Links
COM Express Module, Type 6, 1.6GHz Intel Core i3 - IBR-i3-3217UE - Sealevel Systems, Inc.
Liberty, SC, USA
COM Express Module, Type 6, 1.6GHz Intel Core i3
IBR-i3-3217UE
COM Express Module, Type 6, 1.6GHz Intel Core i3 IBR-i3-3217UE
The IBR-i3-3217UE COM Express Type 6 module features an Intel Core i3-3217UE dual-core 1.6GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption (TDP 8W) and can operate fanless over an extended operating temperature range of -40 – +85C ambient, while the 2.3mm thick PCB is ideal for high vibration environments. Standard features include integrated Gigabit Ethernet controller, up to seven PCI Express X1 lanes, one PCI Express X16, two SATA III (6Gb/s) interfaces, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, four USB 3.0 ports, LPC bus, SMBus and I2C bus. The module includes three Digital Display Interfaces (DDI) for DisplayPort, HDMI or DVI displays. Sealevel specializes in COM Express carrier boards built to your specific application requirements. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application. COM Express development boards are also available to allow software development to begin immediately while the custom carrier board is designed. Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.

The IBR-i3-3217UE COM Express Type 6 module features an Intel Core i3-3217UE dual-core 1.6GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption (TDP 8W) and can operate fanless over an extended operating temperature range of -40 – +85C ambient, while the 2.3mm thick PCB is ideal for high vibration environments. Standard features include integrated Gigabit Ethernet controller, up to seven PCI Express X1 lanes, one PCI Express X16, two SATA III (6Gb/s) interfaces, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, four USB 3.0 ports, LPC bus, SMBus and I2C bus. The module includes three Digital Display Interfaces (DDI) for DisplayPort, HDMI or DVI displays.

Sealevel specializes in COM Express carrier boards built to your specific application requirements. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application. COM Express development boards are also available to allow software development to begin immediately while the custom carrier board is designed.

Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Computer-on-Module (COM)
Product Number IBR-i3-3217UE
Product Name COM Express Module, Type 6, 1.6GHz Intel Core i3
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Type 6 Basic module - conga-TS570 - congatec
Specs
Form Factor COM Express Basic
Processor / CPU Intel Xeon, Intel Celeron, Intel Core
Ports / Buses SATA; SPI; USB; SATA III, UART, GPIOs, LPC Bus
View Details
COM Express Module, Type 6, 1.7GHz Intel Core i7 - IBR-i7-3517UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon®  and 9th generation CoreTM / Xeon® / Celeron®  Processors - SOM-COMe-BT6-CFL-H (sample) - SECO
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
View Details
Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details