Sealevel Systems, Inc. COM Express Module, Type 6, 1.8GHz Intel Atom N2800 TCA/N2800

Description
The TCA/N2800 COM Express Type 6 module features an Intel Atom® N2800 dual-core 1.8GHz processor and supports up to 4GB of DDR3 RAM. The module offers low power consumption (TDP 6.5W) and can operate fanless over a wide operating temperature range of 0-60C ambient. Standard features include integrated Gigabit Ethernet controller, up to five PCI Express X1 lanes, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, LPC bus and I2C bus. The module includes two Digital Display Interfaces (DDI) for DisplayPort, HDMI or DVI displays. Sealevel specializes in COM Express carrier boards built to your specific application requirements. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application. COM Express development boards are also available to allow software development to begin immediately while the custom carrier board is designed. Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.
Description
The TCA/N2800 COM Express Type 6 module features an Intel Atom® N2800 dual-core 1.8GHz processor and supports up to 4GB of DDR3 RAM. The module offers low power consumption (TDP 6.5W) and can operate fanless over a wide operating temperature range of 0-60C ambient. Standard features include integrated Gigabit Ethernet controller, up to five PCI Express X1 lanes, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, LPC bus and I2C bus. The module includes two Digital Display Interfaces (DDI) for DisplayPort, HDMI or DVI displays. Sealevel specializes in COM Express carrier boards built to your specific application requirements. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application. COM Express development boards are also available to allow software development to begin immediately while the custom carrier board is designed. Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.

Suppliers

Company
Product
Description
Supplier Links
COM Express Module, Type 6, 1.8GHz Intel Atom N2800 - TCA/N2800 - Sealevel Systems, Inc.
Liberty, SC, USA
COM Express Module, Type 6, 1.8GHz Intel Atom N2800
TCA/N2800
COM Express Module, Type 6, 1.8GHz Intel Atom N2800 TCA/N2800
The TCA/N2800 COM Express Type 6 module features an Intel Atom® N2800 dual-core 1.8GHz processor and supports up to 4GB of DDR3 RAM. The module offers low power consumption (TDP 6.5W) and can operate fanless over a wide operating temperature range of 0-60C ambient. Standard features include integrated Gigabit Ethernet controller, up to five PCI Express X1 lanes, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, LPC bus and I2C bus. The module includes two Digital Display Interfaces (DDI) for DisplayPort, HDMI or DVI displays. Sealevel specializes in COM Express carrier boards built to your specific application requirements. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application. COM Express development boards are also available to allow software development to begin immediately while the custom carrier board is designed. Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.

The TCA/N2800 COM Express Type 6 module features an Intel Atom® N2800 dual-core 1.8GHz processor and supports up to 4GB of DDR3 RAM. The module offers low power consumption (TDP 6.5W) and can operate fanless over a wide operating temperature range of 0-60C ambient. Standard features include integrated Gigabit Ethernet controller, up to five PCI Express X1 lanes, two SATA II (3Gb/s) interfaces, eight USB 2.0 ports, LPC bus and I2C bus. The module includes two Digital Display Interfaces (DDI) for DisplayPort, HDMI or DVI displays.

Sealevel specializes in COM Express carrier boards built to your specific application requirements. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application. COM Express development boards are also available to allow software development to begin immediately while the custom carrier board is designed.

Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Computer-on-Module (COM)
Product Number TCA/N2800
Product Name COM Express Module, Type 6, 1.8GHz Intel Atom N2800
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
COM Express Module, Type 6, 1.7GHz Intel Core i7 - IBR-i7-3517UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350W2 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details