VAC19KS -- OVERVIEW POWER CORD WITH IEC APPLIANCE CONNECTOR C19, V-LOCK, STRAIGHT
SCHURTER Inc
Overview Power Cord with IEC Appliance Connector C19, V-Lock, straight
VAC19KS
Description
Description
Power Supply Cord / Interconnection Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Description
Description
Power Supply Cord / Interconnection Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Suppliers
Overview Power Cord with IEC Appliance Connector C19, V-Lock, straight
VAC19KS
Description
Power Supply Cord / Interconnection Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Description
- Power Supply Cord / Interconnection Cord
- Protection class I, Pin temperature 70 °C
- with V-Lock interlocking system
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
VAC19KS |
|
Product Name
|
Overview Power Cord with IEC Appliance Connector C19, V-Lock, straight |
|
Approvals
|
RoHS; UL Listing Mark; IEC/UL 62368-1
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; ASTA BEAB; IEC/UL 62368-1
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; VDE
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; SEV; VDE
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details