SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal FUP

Description
Description Fuseholder for 500 VAC applications Fuseholder with high rated power acceptance Same drilling diagram (FUP and FUA) Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)
Request a Quote
Description
Description Fuseholder for 500 VAC applications Fuseholder with high rated power acceptance Same drilling diagram (FUP and FUA) Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FUP is a shock-safe PCB-mounted fuseholder for 5 x 20 mm and 6.3 x 32 mm fuse-links, designed for horizontal installation with a slotted cap. It has a rated voltage of 250/500 VAC (VDE) and 600 V (UL/CSA), with a rated current of 16 A (VDE) or 30 A (UL/CSA) and a power acceptance of 4 W at 23 °C. The holder features IP40 protection, operates from -40 °C to 85 °C, and is constructed with a UL 94V-0 thermoplastic socket and tin-plated copper alloy terminals. It measures 54.8 mm in length and complies with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. The unit weighs 13 g and supports wave soldering per IEC 60068-2-20.

Datasheet Summary
Powered by GS/AI

The FUP is a shock-safe PCB-mounted fuseholder for 5 x 20 mm and 6.3 x 32 mm fuse-links, designed for horizontal installation with a slotted cap. It has a rated voltage of 250/500 VAC (VDE) and 600 V (UL/CSA), with a rated current of 16 A (VDE) or 30 A (UL/CSA) and a power acceptance of 4 W at 23 °C. The holder features IP40 protection, operates from -40 °C to 85 °C, and is constructed with a UL 94V-0 thermoplastic socket and tin-plated copper alloy terminals. It measures 54.8 mm in length and complies with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. The unit weighs 13 g and supports wave soldering per IEC 60068-2-20.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FUP - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal
FUP
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal FUP
Description Fuseholder for 500 VAC applications Fuseholder with high rated power acceptance Same drilling diagram (FUP and FUA) Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)

Description

  • Fuseholder for 500 VAC applications
  • Fuseholder with high rated power acceptance
  • Same drilling diagram (FUP and FUA)

Applications

  • Equipment with three-phase supply (400 VAC)
  • Applications with rated current up to 16 A (VDE)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FUP
Product Name Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
Mounting PC Mount; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 84K0228 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholder; 10 A; 250 V; Thermoset (Socket), Nickel-Silver (Clips); Board Mount - 70159887 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Board Mount
View Details
2 suppliers
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical - FAC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuse Holder, 5X20Mm, 10A, 250Vac; Fuse Holder Type Schurter - 31AC5971 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details