FPG4 -- SHOCK-SAFE FUSEHOLDER, 5 X 20 MM, SLOTTED CAP/FINGERGRIP, VERTICAL, IEC 60335-1
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, vertical, IEC 60335-1
FPG4
Description
Description
Compact design
Vertical style
Heading with fingergrip and slotted available
Applications
Household appliances
Medical Equipment
Request a Quote
Email Supplier
Datasheet
Description
Description
Compact design
Vertical style
Heading with fingergrip and slotted available
Applications
Household appliances
Medical Equipment
Request a Quote
Email Supplier
Datasheet
Suppliers
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, vertical, IEC 60335-1
FPG4
Description
Compact design
Vertical style
Heading with fingergrip and slotted available
Applications
Household appliances
Medical Equipment
Description
- Compact design
- Vertical style
- Heading with fingergrip and slotted available
Applications
- Household appliances
- Medical Equipment
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FPG4 |
|
Product Name
|
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, vertical, IEC 60335-1 |
|
Standard Fuse Size Accomodated
|
5mm x 20mm
|
|
Normal Operating Current
|
10 to 16 amps
|
|
Rated Operating Voltage
|
250 to 500 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Operating Voltage
1500 volts
Mounting
Fuse Clip
View Details
2 suppliers
Rated Operating Voltage
500 volts
Mounting
Panel Mount
View Details
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 to 10 amps
Rated Operating Voltage
250 volts
View Details
Standard Fuse Size Accomodated
Other; (Cartridge)
Features
Waterproof
View Details