SCHURTER Inc Heavy Duty Fuse Clip, 10.3 x 38 /10.3 x 85 mm, 1500 VAC/VDC, 32 A CSO

Description
Description Solder/screw/rivet mounting For photovoltaic and other DC applications Suitable gPV fuse link ASO 10.3x38 Unique Selling Proposition Special copper alloy material for high efficiency Very low contact resistance Minimal power dissipation due to strong clamping force Ideal for use in high power applications like EV-charging Applications Photovoltaic applications Inverters Battery charge controllers String fuse holder DC applications E-Mobility charging stations
Request a Quote
Description
Description Solder/screw/rivet mounting For photovoltaic and other DC applications Suitable gPV fuse link ASO 10.3x38 Unique Selling Proposition Special copper alloy material for high efficiency Very low contact resistance Minimal power dissipation due to strong clamping force Ideal for use in high power applications like EV-charging Applications Photovoltaic applications Inverters Battery charge controllers String fuse holder DC applications E-Mobility charging stations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSO is a heavy-duty fuse holder for DC applications, supporting 10.3 x 38 mm or 10.3 x 85 mm fuses with a 1500 VAC/VDC rating and 32 A current capacity. It uses copper alloy contacts with silver- or tin-plated terminals and offers solder THT, screw, or rivet mounting. Contact resistance is ≤ 1 mΩ at 100 mA. The operating temperature range is -40 °C to 155 °C with a climatic category of 40/155/21. Dimensions are 12 mm width and 15 ± 0.2 mm height, with weight between 4.4 g and 4.6 g. It complies with UL 4248-1, CSA C22.2 No. 4248.1, and IEC/UL 62368-1, and carries CE, UKCA, RoHS, China RoHS, and REACH declarations. UL UR E39328 approval is listed.

Datasheet Summary
Powered by GS/AI

The CSO is a heavy-duty fuse holder for DC applications, supporting 10.3 x 38 mm or 10.3 x 85 mm fuses with a 1500 VAC/VDC rating and 32 A current capacity. It uses copper alloy contacts with silver- or tin-plated terminals and offers solder THT, screw, or rivet mounting. Contact resistance is ≤ 1 mΩ at 100 mA. The operating temperature range is -40 °C to 155 °C with a climatic category of 40/155/21. Dimensions are 12 mm width and 15 ± 0.2 mm height, with weight between 4.4 g and 4.6 g. It complies with UL 4248-1, CSA C22.2 No. 4248.1, and IEC/UL 62368-1, and carries CE, UKCA, RoHS, China RoHS, and REACH declarations. UL UR E39328 approval is listed.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fuse Clip, 10.3 x 38 /10.3 x 85 mm, 1500 VAC/VDC, 32 A - CSO - SCHURTER Inc
Santa Rosa, CA, United States
Heavy Duty Fuse Clip, 10.3 x 38 /10.3 x 85 mm, 1500 VAC/VDC, 32 A
CSO
Heavy Duty Fuse Clip, 10.3 x 38 /10.3 x 85 mm, 1500 VAC/VDC, 32 A CSO
Description Solder/screw/rivet mounting For photovoltaic and other DC applications Suitable gPV fuse link ASO 10.3x38 Unique Selling Proposition Special copper alloy material for high efficiency Very low contact resistance Minimal power dissipation due to strong clamping force Ideal for use in high power applications like EV-charging Applications Photovoltaic applications Inverters Battery charge controllers String fuse holder DC applications E-Mobility charging stations

Description

  • Solder/screw/rivet mounting
  • For photovoltaic and other DC applications
  • Suitable gPV fuse link ASO 10.3x38

Unique Selling Proposition

  • Special copper alloy material for high efficiency
  • Very low contact resistance
  • Minimal power dissipation due to strong clamping force
  • Ideal for use in high power applications like EV-charging

Applications

  • Photovoltaic applications
  • Inverters
  • Battery charge controllers
  • String fuse holder
  • DC applications
  • E-Mobility charging stations
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number CSO
Product Name Heavy Duty Fuse Clip, 10.3 x 38 /10.3 x 85 mm, 1500 VAC/VDC, 32 A
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 32 amps
Rated Operating Voltage 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1441796 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Cartridge)
Features Waterproof
View Details
2 suppliers
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70159874 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers
Fuseholders - 486-1057-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap / Fingergrip, Snap-in stepless - FUS - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 32 amps
Rated Operating Voltage 500 to 600 volts
View Details