SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap / Fingergrip, Snap-in stepless FUS

Description
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Screw type fuse carrier Unique Selling Proposition Fuseholder for high performance applications High protection class IP67 Easy, stepless snap-in mounting Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)
Request a Quote Datasheet
Description
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Screw type fuse carrier Unique Selling Proposition Fuseholder for high performance applications High protection class IP67 Easy, stepless snap-in mounting Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap / Fingergrip, Snap-in stepless - FUS - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap / Fingergrip, Snap-in stepless
FUS
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap / Fingergrip, Snap-in stepless FUS
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Screw type fuse carrier Unique Selling Proposition Fuseholder for high performance applications High protection class IP67 Easy, stepless snap-in mounting Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)

Description

  • Fuseholder for 600 VAC applications
  • Fuseholder with high rated power acceptance
  • Screw type fuse carrier

Unique Selling Proposition

  • Fuseholder for high performance applications
  • High protection class IP67
  • Easy, stepless snap-in mounting

Applications

  • Equipment with three-phase supply (400 VAC)
  • Applications with rated current up to 16 A (VDE)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FUS
Product Name Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap / Fingergrip, Snap-in stepless
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 32 amps
Rated Operating Voltage 500 to 600 volts
Mounting Panel Mount; Panel mount, Front Side
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap - FEU SMD Shock Safe Fuseholder - 250 V 20 A. Highest reliability - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuseholders - 486-1154-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
4 suppliers