SCHURTER Inc Fuseholder, Aso 10.3X38Mm, Din-Rail; Fuse Holder Type Schurter 91.0001

Description
FUSEHOLDER, ASO 10.3X38MM, DIN-RAIL; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:FSO Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSEHOLDER, ASO 10.3X38MM, DIN-RAIL; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:FSO Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, Aso 10.3X38Mm, Din-Rail; Fuse Holder Type Schurter - 21T4810 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, Aso 10.3X38Mm, Din-Rail; Fuse Holder Type Schurter
21T4810
Fuseholder, Aso 10.3X38Mm, Din-Rail; Fuse Holder Type Schurter 21T4810
FUSEHOLDER, ASO 10.3X38MM, DIN-RAIL; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:FSO Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSEHOLDER, ASO 10.3X38MM, DIN-RAIL; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:FSO Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 21T4810
Product Name Fuseholder, Aso 10.3X38Mm, Din-Rail; Fuse Holder Type Schurter
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Fuse Holder - 334183 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details