The 6051.2047 is an IEC interconnection cord with a C19 appliance connector, V-Lock interlocking system, and black PVC housing, designed for industrial use with protection class I and a pin temperature rating of 70 °C. It has a conductor cross-section of 3 × 1.5 mm², a length of 2.0 m, and is rated for 16 A and 250 VAC at 50/60 Hz. The cord meets IEC 60320-1, IEC 60320-3, UL 498, and CSA C22.2 No. 42 standards, with dielectric strength exceeding 2 kVDC between L-N and 2 kVAC between L/N-PE. It operates from -25 °C to 70 °C and provides IP20 protection from the front side. The cord complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006, and carries a CE declaration of conformity.
Description
PWR CORD, IEC 60320 C19-C20, 6.6FT; Connector Type A:IEC 60320 C19; Connector Type B:IEC 60320 C20; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| SCHURTER Inc | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 6051.2047 | 75T5621 |
| Product Name | VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black | Pwr Cord, Iec 60320 C19-C20, 6.6Ft; Connector Type A Schurter |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); VDE | RoHS |
| Cord Length | 78.74 inch (2000 mm) | 78.74 inch (2000 mm) |
| Jacket Material |
Polyvinyl Chloride; PVC, black |
PVC, black
PVC, black
PVC, black