SCHURTER Inc Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter 4840.5231

Description
POWER CABLE, 2POL, 4.3MM PLUG, 1.8M; Connector Type A:Circular 2 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Voltage Rating:18VDC RoHS Compliant: Yes
Datasheet
Description
POWER CABLE, 2POL, 4.3MM PLUG, 1.8M; Connector Type A:Circular 2 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Voltage Rating:18VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Chicago, IL, United States
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter
50H2526
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter 50H2526
POWER CABLE, 2POL, 4.3MM PLUG, 1.8M; Connector Type A:Circular 2 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Voltage Rating:18VDC RoHS Compliant: Yes

POWER CABLE, 2POL, 4.3MM PLUG, 1.8M; Connector Type A:Circular 2 Position Right Angle Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Voltage Rating:18VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 50H2526
Product Name Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Japanese 3x1.25mm°� HVCTF Cable - 86061050 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details