SCHURTER Inc VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black 3-146-746

Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord set with IEC C17 inlet, straight Japan plug (JIS 8303), and V-Lock interlocking system, rated for 12 A / 125 VAC at 50/60 Hz, with 2.0 m of VCTF 2x1.25 mm² black cable, protection class II, pin temperature rating of 70 °C, operating temperature range from -25 °C to 60 °C, and IP20 protection on the front side. Molded PVC housing. Meets IEC 60320-1, IEC/UL 62368-1, and complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations.

Datasheet Summary
Powered by GS/AI

Power cord set with IEC C17 inlet, straight Japan plug (JIS 8303), and V-Lock interlocking system, rated for 12 A / 125 VAC at 50/60 Hz, with 2.0 m of VCTF 2x1.25 mm² black cable, protection class II, pin temperature rating of 70 °C, operating temperature range from -25 °C to 60 °C, and IP20 protection on the front side. Molded PVC housing. Meets IEC 60320-1, IEC/UL 62368-1, and complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black - 3-146-746 - SCHURTER Inc
Santa Rosa, CA, United States
VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black
3-146-746
VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black 3-146-746
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class II, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 3-146-746
Product Name VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black
Approvals RoHS; UL Listing Mark; METI
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2015 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, Interconnection, 2.0 m, IEC H05VV-F3G1.0, black - 6007.0204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Power Cords - 8920668 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13, iec
View Details
2 suppliers