SCHURTER Inc VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white 6051.2131

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Meets the Hospital Grade requirements of UL 817
Request a Quote Datasheet
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Meets the Hospital Grade requirements of UL 817
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white - 6051.2131 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white
6051.2131
VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white 6051.2131
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Meets the Hospital Grade requirements of UL 817

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
  • Meets the Hospital Grade requirements of UL 817
Supplier's Site Datasheet
Power Cord, Nema5-15P To Iec C19, 3M, 15A, Clear; Connector Type A Schurter - 47W0744 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P To Iec C19, 3M, 15A, Clear; Connector Type A Schurter
47W0744
Power Cord, Nema5-15P To Iec C19, 3M, 15A, Clear; Connector Type A Schurter 47W0744
POWER CORD, NEMA5-15P TO IEC C19, 3M, 15A, CLEAR; Connector Type A:IEC 60320 C19; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:White; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA5-15P TO IEC C19, 3M, 15A, CLEAR; Connector Type A:IEC 60320 C19; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 6051.2131 47W0744
Product Name VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white Power Cord, Nema5-15P To Iec C19, 3M, 15A, Clear; Connector Type A Schurter
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

RoHS
Cord Length 118 inch (3000 mm) 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

Hospital Grade? Hospital Grade
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black - 3-146-746 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, Interconnection, 2.0 m, IEC H05VV-F3G1.0, black - 6007.0204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Europlug, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2154 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details