SCHURTER Inc Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter 6051.2158

Description
CABLE ASSY, IEC C13-BS 1363 PLUG, 16.4FT; Connector to Connector:IEC 60320 C13 to 90° BS 1363 Plug; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IEC C13-BS 1363 PLUG, 16.4FT; Connector to Connector:IEC 60320 C13 to 90° BS 1363 Plug; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter - 29Y3324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter
29Y3324
Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter 29Y3324
CABLE ASSY, IEC C13-BS 1363 PLUG, 16.4FT; Connector to Connector:IEC 60320 C13 to 90° BS 1363 Plug; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, IEC C13-BS 1363 PLUG, 16.4FT; Connector to Connector:IEC 60320 C13 to 90° BS 1363 Plug; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 29Y3324
Product Name Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black - 6009.1214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details