SCHURTER Inc Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter 3-135-930

Description
US CORDSET, IEC C13-FREE END, 9.8 , 15A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet
Description
US CORDSET, IEC C13-FREE END, 9.8 , 15A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter - 57AK7275 - Newark, An Avnet Company
Chicago, IL, United States
Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter
57AK7275
Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter 57AK7275
US CORDSET, IEC C13-FREE END, 9.8 , 15A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

US CORDSET, IEC C13-FREE END, 9.8 , 15A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 57AK7275
Product Name Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823869-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 16 amps
View Details
Japanese Power Cord - 86277190 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 7 amps
Rated Voltage 125 volts
View Details