SCHURTER Inc Cable Assy, Iec C14-Free End, 6.6Ft; Connector To Connector Schurter 6007.0204

Description
CABLE ASSY, IEC C14-FREE END, 6.6FT; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IEC C14-FREE END, 6.6FT; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Iec C14-Free End, 6.6Ft; Connector To Connector Schurter - 29Y3316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Iec C14-Free End, 6.6Ft; Connector To Connector Schurter
29Y3316
Cable Assy, Iec C14-Free End, 6.6Ft; Connector To Connector Schurter 29Y3316
CABLE ASSY, IEC C14-FREE END, 6.6FT; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, IEC C14-FREE END, 6.6FT; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 29Y3316
Product Name Cable Assy, Iec C14-Free End, 6.6Ft; Connector To Connector Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 820147-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details