SCHURTER Inc Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54 SC54C13KS

Description
Description Power Supply Cord / Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Supply Cord / Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC54C13KS is a power supply cord with an IEC C13 inlet, V-Lock interlocking system, and IP54 protection for industrial environments. It is rated for 10 A at 250 VAC or 10 A at 125 VAC depending on variant, with a pin temperature limit of 70 °C. The cord uses molded terminals and has a PVC black housing. It meets IEC 60320-1 and IEC 60320-3 standards, with dielectric strength of >2 kVDC between L-N and >2 kVAC between L/N-PE. It complies with CE, UKCA, RoHS, China RoHS, and REACH regulations. Variants include different cables and plugs for Europe, North America, China, Switzerland, the UK, Japan, and Australia, with lengths of 2.0 m, 2.5 m, 3.0 m, or 5.0 m and conductor cross-sections of 1.0 mm² or 1.25 mm².

Datasheet Summary
Powered by GS/AI

The SC54C13KS is a power supply cord with an IEC C13 inlet, V-Lock interlocking system, and IP54 protection for industrial environments. It is rated for 10 A at 250 VAC or 10 A at 125 VAC depending on variant, with a pin temperature limit of 70 °C. The cord uses molded terminals and has a PVC black housing. It meets IEC 60320-1 and IEC 60320-3 standards, with dielectric strength of >2 kVDC between L-N and >2 kVAC between L/N-PE. It complies with CE, UKCA, RoHS, China RoHS, and REACH regulations. Variants include different cables and plugs for Europe, North America, China, Switzerland, the UK, Japan, and Australia, with lengths of 2.0 m, 2.5 m, 3.0 m, or 5.0 m and conductor cross-sections of 1.0 mm² or 1.25 mm².

Suppliers

Company
Product
Description
Supplier Links
Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54 - SC54C13KS - SCHURTER Inc
Santa Rosa, CA, United States
Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54
SC54C13KS
Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54 SC54C13KS
Description Power Supply Cord / Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Supply Cord / Interconnection Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number SC54C13KS
Product Name Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter - 25AC2450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
VAC13KS, India, V-Lock cord retaining, 2.0 m, Connector IEC C13, IS 694, black - 3-101-514 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C13, V-75, black - 6051.2030 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details