The 4832.1211 is a 2-pole, insulated, straight audio plug with a 3.5 mm diameter and solder terminals for cable mounting. It supports DC and AC ratings of 0.5 A at 30 V, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The plug is rated for 5000 insertion cycles and operates within a temperature range of -20 °C to 70 °C. The housing is insulated, and the terminal is nickel-plated. Maximum cable diameter is 4.0 mm. The part complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Its dimensions are 24.5 mm in length, 14.5 mm in width, 12.0 mm in height, and 10.4 mm in body diameter, with a 4.0 mm diameter mounting hole.
Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Mono Connector Solder"
AUDIO PLUG 3.5MM 2P INSULATED
| SCHURTER Inc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4832.1211 | 486-4980-ND | 26T4353 |
| Product Name | Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm | Audio Connectors | Audio Plug 3.5Mm 2P Insulated Schurter |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Geometry | Straight | ||
| Termination | solder terminal nickel-plated |