The 4831.1210 is a 2-pole, insulated, straight audio plug with solder terminals for cable mounting, designed for audio signal transfer with a 2.5 mm diameter. It has a rated current of 0.5 A at 30 VDC or 30 VAC, a dielectric strength of 500 VDC, and an insulation resistance greater than 100 MΩ at 500 VDC. The plug supports 5000 mating cycles and operates within a temperature range of -20 °C to 70 °C. The housing has a maximum outer diameter of 8.3 mm and accommodates cables up to 4.0 mm in diameter. The part complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The terminal material is nickel-plated solder contact.
Description
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Plug Mono Connector Solder"
| SCHURTER Inc | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4831.1210 | 2693830 | 486-3748-ND |
| Product Name | Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 2.5 mm | Jack Plugs & Sockets | Audio Connectors |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | |
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | |
| Termination | solder terminal nickel-plated | Solder |