SCHURTER Inc Phone Audio Jack, 3.5Mm, 3Pos, Panel; No. Of Contacts Schurter 4802.23

Description
PHONE AUDIO JACK, 3.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:4802 Series RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO JACK, 3.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:4802 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, 3.5Mm, 3Pos, Panel; No. Of Contacts Schurter - 50H2439 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, 3.5Mm, 3Pos, Panel; No. Of Contacts Schurter
50H2439
Phone Audio Jack, 3.5Mm, 3Pos, Panel; No. Of Contacts Schurter 50H2439
PHONE AUDIO JACK, 3.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:4802 Series RoHS Compliant: Yes

PHONE AUDIO JACK, 3.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:4802 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2439
Product Name Phone Audio Jack, 3.5Mm, 3Pos, Panel; No. Of Contacts Schurter
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details