SCHURTER Inc Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm 4832.3300

Description
Description Solder: for cable mounting:, Audio entrances and exits Data and Signal transfer Audio Plug: 3-pole, insulated, straight
Request a Quote
Description
Description Solder: for cable mounting:, Audio entrances and exits Data and Signal transfer Audio Plug: 3-pole, insulated, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHURTER 4832.3300 is a 3-pole, insulated audio plug/socket with a diameter of 3.5 mm designed for solder terminal connections. It is suitable for cable mounting and facilitates audio data and signal transfer. The product has a current rating of 0.5 A at both 30 VDC and 30 VAC, with a dielectric strength of 500 VDC and an insulation resistance greater than 100 MΩ at 500 VDC. It operates effectively within a temperature range of -20 °C to 70 °C and is rated for 5000 insertions. The terminals are nickel-plated, and the housing is insulated, ensuring durability and reliability in various applications. The product complies with RoHS and REACH regulations, making it suitable for use in industrial environments.

Datasheet Summary
Powered by GS/AI

The SCHURTER 4832.3300 is a 3-pole, insulated audio plug/socket with a diameter of 3.5 mm designed for solder terminal connections. It is suitable for cable mounting and facilitates audio data and signal transfer. The product has a current rating of 0.5 A at both 30 VDC and 30 VAC, with a dielectric strength of 500 VDC and an insulation resistance greater than 100 MΩ at 500 VDC. It operates effectively within a temperature range of -20 °C to 70 °C and is rated for 5000 insertions. The terminals are nickel-plated, and the housing is insulated, ensuring durability and reliability in various applications. The product complies with RoHS and REACH regulations, making it suitable for use in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.3300 - SCHURTER Inc
Santa Rosa, CA, United States
Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm
4832.3300
Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm 4832.3300
Description Solder: for cable mounting:, Audio entrances and exits Data and Signal transfer Audio Plug: 3-pole, insulated, straight

Description

  • Solder: for cable mounting:,
  • Audio entrances and exits
  • Data and Signal transfer
  • Audio Plug: 3-pole, insulated, straight
Supplier's Site Datasheet
Audio Connectors - 486-3391-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
486-3391-ND
Audio Connectors 486-3391-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Jack Plugs & Sockets - 8693203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
8693203
Jack Plugs & Sockets 8693203
Schurter 4832.3300 Jack Connector

Schurter 4832.3300 Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1902973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1902973
Jack Plugs & Sockets 1902973
Schurter 4832.3300 Jack Connector

Schurter 4832.3300 Jack Connector

Supplier's Site

Technical Specifications

  SCHURTER Inc DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4832.3300 486-3391-ND 8693203
Product Name Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm Audio Connectors Jack Plugs & Sockets
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Geometry Straight Straight; Straight
Termination solder terminal nickel-plated Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Plug, solder terminal, insulated, 3.5 mm, 3-pole, straight, UK-Connector - 4802.1310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination solder terminal
View Details
3 suppliers