SCHURTER Inc Fuse Drawer, 10A, 5X20Mm, Quick Connect; Fuse Holder Type Schurter 4301.1411

Description
FUSE DRAWER, 10A, 5X20MM, QUICK CONNECT; Fuse Holder Type:Fuse Drawer; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE DRAWER, 10A, 5X20MM, QUICK CONNECT; Fuse Holder Type:Fuse Drawer; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer, 10A, 5X20Mm, Quick Connect; Fuse Holder Type Schurter - 11R8000 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Drawer, 10A, 5X20Mm, Quick Connect; Fuse Holder Type Schurter
11R8000
Fuse Drawer, 10A, 5X20Mm, Quick Connect; Fuse Holder Type Schurter 11R8000
FUSE DRAWER, 10A, 5X20MM, QUICK CONNECT; Fuse Holder Type:Fuse Drawer; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE DRAWER, 10A, 5X20MM, QUICK CONNECT; Fuse Holder Type:Fuse Drawer; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 11R8000
Product Name Fuse Drawer, 10A, 5X20Mm, Quick Connect; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AG Fuse Holder-Lugs or THM - 3526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-2018-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Clip
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0632-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details