Win Source Part Number: 1340343-3101.0055
Category: Circuit Protection - Fuseholders
Series: FPG5
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Number of Circuits: 1
Voltage: 400V
Orientation: Horizontal
Standard Package: 100
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Current Rating (Amps): 16 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: SCHURTER Inc.
Schurter 3101.0055 PCB Mount Fuse Holder
Fuse Holders, Type FPG, Mounting Type PC Mount, Material Body Thermoplastic
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FPG5 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 1340343-3101.0055 | 384106 | 70160244 | 23B7666 |
| Product Name | Circuit Protection - Fuseholders | Fuse Holders | Hldr; 250 V; 10 A; Thermoplastic; FPG; PCB Mount; 32 mm L x 12.5 mm Dia. | Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter |
| Normal Operating Current | 16 amps | 10 amps | 16 amps | |
| Rated Operating Voltage | 400 volts | 250 volts | 250 volts | |
| Mounting | Through Hole | PC Mount |