Keystone Electronics Corp. Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM 3576

Description
Part Number: 3576 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Size: 5AG / SPF Material: Nylon- High Temp UL 94 V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote
Description
Part Number: 3576 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Size: 5AG / SPF Material: Nylon- High Temp UL 94 V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3576 is a midget, through-hole mount fuse holder designed for SPF (5AG) solar protection fuses. It features a nylon 46 base with UL 94V-0 flame resistance and brass clips with matte tin plating. The holder supports a current rating of 30 amps at 500 VAC and operates within a temperature range of -58°F to +292°F (-50°C to +145°C). It measures 1.695 inches in length and 0.714 inches in width. An optional cover (catalog number 3576C) is available for added insulation and protection.

Datasheet Summary
Powered by GS/AI

The 3576 is a midget, through-hole mount fuse holder designed for SPF (5AG) solar protection fuses. It features a nylon 46 base with UL 94V-0 flame resistance and brass clips with matte tin plating. The holder supports a current rating of 30 amps at 500 VAC and operates within a temperature range of -58°F to +292°F (-50°C to +145°C). It measures 1.695 inches in length and 0.714 inches in width. An optional cover (catalog number 3576C) is available for added insulation and protection.

Suppliers

Company
Product
Description
Supplier Links
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM - 3576 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM
3576
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM 3576
Part Number: 3576 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Size: 5AG / SPF Material: Nylon- High Temp UL 94 V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.

Part Number: 3576

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Vertical
  • Fuse Size: 5AG / SPF
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

Optional cover available: Cat No.

Buy Now Datasheet
Fuseholders - 3576 - 855794-3576 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 3576
855794-3576
Fuseholders - 3576 855794-3576
Manufacturer: Keystone Electronics Win Source Part Number: 855794-3576 Features: Fuse 30 A 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 3576K, 3576K-ND, 36-3576

Manufacturer: Keystone Electronics
Win Source Part Number: 855794-3576
Features: Fuse 30 A 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 3576K, 3576K-ND, 36-3576

Buy Now Datasheet
Fuseholders - 36-3576-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3576-ND
Fuseholders 36-3576-ND
Fuse Block 30A 1 Circuit Cartridge Through Hole

Fuse Block 30A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3576 855794-3576 36-3576-ND
Product Name Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM Fuseholders - 3576 Fuseholders
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3588-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting PC Mount
View Details
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Snap-In PC Fuse Clip - 3500 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 20 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details