SCHURTER Inc Fuse Holders 0031.2520

Description
Fuse Holder FUP IP40 16A 6.3x32mm
Request a Quote Datasheet
Description
Fuse Holder FUP IP40 16A 6.3x32mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7191544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7191544
Fuse Holders 7191544
Fuse Holder FUP IP40 16A 6.3x32mm

Fuse Holder FUP IP40 16A 6.3x32mm

Supplier's Site
Fuse Holders - 1737976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1737976
Fuse Holders 1737976
Fuse Holder FUP IP40 16A 6.3x32mm

Fuse Holder FUP IP40 16A 6.3x32mm

Supplier's Site
Fuseholders - 486-1766-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1766-ND
Fuseholders 486-1766-ND
Fuse Holder 30A 600V 1 Circuit Cartridge Through Hole

Fuse Holder 30A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 7191544 486-1766-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Solder - 70160272 - Allied Electronics, Inc.
Specs
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holder - 333778 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
View Details