SCHURTER Inc Fuseholder; 125 V; 5 A; Thermoplastic; FMS; PCB Mount; UL Listed, CSA Certified 31.7501

Description
Fuseholder, 125 V Voltage, 5 A Current, Socket Thermoplastic Body, FMS Type
Datasheet
Description
Fuseholder, 125 V Voltage, 5 A Current, Socket Thermoplastic Body, FMS Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 125 V; 5 A; Thermoplastic; FMS; PCB Mount; UL Listed, CSA Certified - 70160175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 125 V; 5 A; Thermoplastic; FMS; PCB Mount; UL Listed, CSA Certified
70160175
Fuseholder; 125 V; 5 A; Thermoplastic; FMS; PCB Mount; UL Listed, CSA Certified 70160175
Fuseholder, 125 V Voltage, 5 A Current, Socket Thermoplastic Body, FMS Type

Fuseholder, 125 V Voltage, 5 A Current, Socket Thermoplastic Body, FMS Type

Supplier's Site
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter - 26H6569 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter
26H6569
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter 26H6569
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:-; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FMS Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:-; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FMS Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70160175 26H6569
Product Name Fuseholder; 125 V; 5 A; Thermoplastic; FMS; PCB Mount; UL Listed, CSA Certified Fuse Holder, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, IP 40 / IP 54 - FEF - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 224323084 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2375263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 20 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers