SCHURTER Inc Fuseholder; 10 A; 250 V; Thermoset (Socket and Fuse Carrier); Panel Mount 31.3901

Description
Fuseholder, 10 A Current Rating, 250 V Voltage Rating, Panel Mounting Style Contact resistance 5 milliohms Fuseholder material thermoset (socket and fuse carrier).
Datasheet
Description
Fuseholder, 10 A Current Rating, 250 V Voltage Rating, Panel Mounting Style Contact resistance 5 milliohms Fuseholder material thermoset (socket and fuse carrier).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 10 A; 250 V; Thermoset (Socket and Fuse Carrier); Panel Mount - 70159875 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 10 A; 250 V; Thermoset (Socket and Fuse Carrier); Panel Mount
70159875
Fuseholder; 10 A; 250 V; Thermoset (Socket and Fuse Carrier); Panel Mount 70159875
Fuseholder, 10 A Current Rating, 250 V Voltage Rating, Panel Mounting Style Contact resistance 5 milliohms Fuseholder material thermoset (socket and fuse carrier).

Fuseholder, 10 A Current Rating, 250 V Voltage Rating, Panel Mounting Style

  • Contact resistance 5 milliohms
    Fuseholder material thermoset (socket and fuse carrier).
Supplier's Site
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 91B7789 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter
91B7789
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter 91B7789
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FBS1 Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FBS1 Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70159875 91B7789
Product Name Fuseholder; 10 A; 250 V; Thermoset (Socket and Fuse Carrier); Panel Mount Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 608734-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details
Fuseholders - 486-1723-6-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details
2 suppliers