SCHURTER Inc Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter 31.1699

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FEU Series RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FEU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter - 84K0232 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter
84K0232
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter 84K0232
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FEU Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FEU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuseholder; Classes I and II According to IEC 60536; 10 A; 250 V; Thermoplastic - 70160257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; Classes I and II According to IEC 60536; 10 A; 250 V; Thermoplastic
70160257
Fuseholder; Classes I and II According to IEC 60536; 10 A; 250 V; Thermoplastic 70160257
Front Side Fixing Nut Fastening Shock safe Category PC2, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.

Front Side Fixing Nut Fastening Shock safe Category PC2, Fuse Holders
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 84K0232 70160257
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter Fuseholder; Classes I and II According to IEC 60536; 10 A; 250 V; Thermoplastic
Normal Operating Current 20 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - VRB22-125/125L/125LM -  - VICFUSE
Specs
Normal Operating Current 125 amps
Rated Operating Voltage 690 to 450 volts
View Details
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - 800874-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details