IEC Appliance Inlet C8, screw-on mounting front or rear, solder or quick-connect or PCB terminal
2576
IEC Appliance Inlet C8, screw-on mounting front or rear, solder or quick-connect or PCB terminal
2576
Description
Panel mount: Screw-on mounting, front / rear-side
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
Description
Panel mount: Screw-on mounting, front / rear-side
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Power Connectors
Product Number
2576
Product Name
IEC Appliance Inlet C8, screw-on mounting front or rear, solder or quick-connect or PCB terminal