EC12 is a panel-mount IEC C20 appliance inlet with a 2-pole non-illuminated line switch and integrated line filter for EMC suppression, suitable for medical equipment per IEC/UL 60601-1 (1 MOOP, 1 MOPP). It features quick-connect terminals (6.3 x 0.8 mm), snap-in or screw mounting on panels up to 8 mm thick, and IP40 front protection. Operating from -25 °C to 85 °C, it meets IEC 60320-1, IEC 60939, IEC 61058-1, UL 498, UL 1283, and CSA C22.2 no. 8 standards. Rated at 16 A at 40 °C/250 VAC, it has a leakage current under 0.5 mA and dielectric strength of 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. A bleed resistor and V-Lock notch for secure cord retention are included. The housing is black UL 94V-0 thermoplastic.
Description
Unique Selling Proposition
Characteristics
Other versions on request
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | EC12 |
| Product Name | IEC Appliance Inlet C20 with Filter, Line Switch 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |