5098 -- IEC APPLIANCE OUTLET F OR H, SCREW-ON MOUNTING, FRONT SIDE, SOLDER OR QUICK-CONNECT TERMINAL
SCHURTER Inc
IEC Appliance Outlet F or H, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal
5098
Description
Description
Panel mount: Screw-on mounting, front side
1 Function:
Connector, Pin temperature 70 °C, protection class I or II
Solder / Quick Connect
Request a Quote
Email Supplier
Datasheet
Description
Description
Panel mount: Screw-on mounting, front side
1 Function:
Connector, Pin temperature 70 °C, protection class I or II
Solder / Quick Connect
Request a Quote
Email Supplier
Datasheet
Suppliers
IEC Appliance Outlet F or H, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal
5098
Description
Panel mount: Screw-on mounting, front side
1 Function:
Connector, Pin temperature 70 °C, protection class I or II
Solder / Quick Connect
Description
- Panel mount: Screw-on mounting, front side
- 1 Function:
- Connector, Pin temperature 70 °C, protection class I or II
- Solder / Quick Connect
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5098 |
|
Product Name
|
IEC Appliance Outlet F or H, Screw-on Mounting, Front Side, Solder or Quick-connect Terminal |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
IEC
|
|
Mounting Style
|
Panel; Screw-on mount
|
|
Termination Types
|
Solder Cup; Quick Connect
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount, Snap-In
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Power Type
AC Power Connector
Device Type
Power Entry Module
Termination Types
Wire Leads
View Details