SCHURTER Inc IEC Appliance Inlet C6, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 2565

Description
Description Panel mount Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect Characteristics Contact pins are turned from solid material
Request a Quote Datasheet
Description
Description Panel mount Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect Characteristics Contact pins are turned from solid material
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C6, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 2565 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C6, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
2565
IEC Appliance Inlet C6, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 2565
Description Panel mount Snap-in version, Front Side Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect Characteristics Contact pins are turned from solid material

Description

  • Panel mount
  • Snap-in version, Front Side
  • Appliance Inlet, Pin temperature 70 °C Protection class I
  • Solder / Quick Connect

Characteristics

  • Contact pins are turned from solid material
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 2565
Product Name IEC Appliance Inlet C6, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Solder Cup; Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2119-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector - KE - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-1083-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 3-104-320 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details