Aratas America LLC B3F Tactile Switch B3F-1110

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-1110 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-1110
B3F Tactile Switch B3F-1110
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - Z6430-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z6430-ND
Tactile Switches Z6430-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 24V - B3F-1110 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TACTILE SPST-NO 0.05A 24V
B3F-1110
SWITCH TACTILE SPST-NO 0.05A 24V B3F-1110
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Buy Now
Laguna Hills, CA, United States
Tactile Switches - B3F-1110
912518-B3F-1110
Tactile Switches - B3F-1110 912518-B3F-1110
Manufacturer: Omron Win Source Part Number: 912518-B3F-1110 Series: B3F Operating Temperature Range: -25°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Bulk Mounting: Through Hole Family Name: B3F Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.50.9031 Other Part Number: B3F-1110-ND, B3F1110, Z6430

Manufacturer: Omron
Win Source Part Number: 912518-B3F-1110
Series: B3F
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: B3F
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.50.9031
Other Part Number: B3F-1110-ND, B3F1110, Z6430

Buy Now Datasheet
Switches - Tactile Switches - B3F-1110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-1110
Switches - Tactile Switches B3F-1110
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3F-1110
Tactile Switches B3F-1110
Tactile Switches MECHANICAL KEYSWITCH

Tactile Switches MECHANICAL KEYSWITCH

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Heilind Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-1110 Z6430-ND B3F-1110 912518-B3F-1110 B3F-1110 B3F-1110
Product Name B3F Tactile Switch Tactile Switches SWITCH TACTILE SPST-NO 0.05A 24V Tactile Switches - B3F-1110 Switches - Tactile Switches Tactile Switches
Switch Dimensions 5 x 6 x 6 mm 6.00mm x 6.00mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Max. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - SW262TR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
6 suppliers
B3F Tactile Switch - B3F-1122 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1000PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers