SCHURTER Inc Tactile Switches - 13.019.320 13.019.320

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171001-13.019.320 Packaging: Bulk Number of Positions: 2 Termination: Gull Wing Length: 6 mm Orientation: Straight Ratings: IP40 Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 12.5 mm Operating Force: 1.6 N Mechanical Life: 100 kcycles Width: 6 mm Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 10 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 70 °C Life (Cycles): 100 kcycles
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171001-13.019.320 Packaging: Bulk Number of Positions: 2 Termination: Gull Wing Length: 6 mm Orientation: Straight Ratings: IP40 Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 12.5 mm Operating Force: 1.6 N Mechanical Life: 100 kcycles Width: 6 mm Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 10 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 70 °C Life (Cycles): 100 kcycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 13.019.320 - 1171001-13.019.320 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - 13.019.320
1171001-13.019.320
Tactile Switches - 13.019.320 1171001-13.019.320
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171001-13.019.320 Packaging: Bulk Number of Positions: 2 Termination: Gull Wing Length: 6 mm Orientation: Straight Ratings: IP40 Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 12.5 mm Operating Force: 1.6 N Mechanical Life: 100 kcycles Width: 6 mm Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 10 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST Max Operating Temperature: 70 °C Life (Cycles): 100 kcycles

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171001-13.019.320
Packaging: Bulk
Number of Positions: 2
Termination: Gull Wing
Length: 6 mm
Orientation: Straight
Ratings: IP40
Switch Function: Off-Mom
Switch Travel: 250 µm
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Height: 12.5 mm
Operating Force: 1.6 N
Mechanical Life: 100 kcycles
Width: 6 mm
Illumination Type: Illuminated, Non-Illuminated
Categories: Tactile Switches
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 10 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Max Current Rating: 50 mA
Throw Configuration: SPST
Max Operating Temperature: 70 °C
Life (Cycles): 100 kcycles

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1171001-13.019.320
Product Name Tactile Switches - 13.019.320
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-6002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers