SCHURTER Inc Fuseholders 0031.3821

Description
Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-1749-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1749-ND
Fuseholders 486-1749-ND
Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 16A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holders - 8664756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8664756
Fuse Holders 8664756
Schurter 0031.3821 PCB Mount Fuse Holder

Schurter 0031.3821 PCB Mount Fuse Holder

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number 486-1749-ND 8664756
Product Name Fuseholders Fuse Holders
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - A130840-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details
5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuseholders - 0031.3751.01-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details