Schoelly Imaging Inc. Universal Boroscope 4mm Dia., by 145mm Long

Description
Universal borescope, 4mm dia., by 145mm long
Description
Universal borescope, 4mm dia., by 145mm long

Suppliers

Company
Product
Description
Supplier Links
Universal Boroscope - 4mm Dia., by 145mm Long - Schoelly Imaging Inc.
Worcester, MA, USA
Universal Boroscope
4mm Dia., by 145mm Long
Universal Boroscope 4mm Dia., by 145mm Long
Universal borescope, 4mm dia., by 145mm long

Universal borescope, 4mm dia., by 145mm long

Technical Specifications

  Schoelly Imaging Inc.
Product Category Borescopes
Product Number 4mm Dia., by 145mm Long
Product Name Universal Boroscope
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Industrial Borescope - PCE-PIC 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 60 mm (2.36 inch)
View Details
Fiberscopes - Buy or Rent - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details