Schaffner EMC Inc. Automotive DC Filter HV DC FILTER

Description
HV DC filter is wired between DC bus of power electronic and high voltage battery. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards. Power electronics converters and HV battery are the key components for e-mobility development. Highly integrated power electronics converters generate EMI noise while HV batteries are very susceptible to it. Schaffner HV DC filter is a compact and cost effective solution to reduce EMI noise and protect the HV battery. CAPABILITIES Maximum operation voltage: 600 VDC Rated current: 150 A, 250 A, 500 A High attenuation for common and differential mode between 10 kHz up to 300 MHz Temperature range: -40°C to +110°C Dimension: 120x95x56 mm (150 A, 250 A), 146x90x60 mm (500 A) Weight: 750 g (150 A, 250 A), 1140 g (500 A) Customization is available upon request
Description
HV DC filter is wired between DC bus of power electronic and high voltage battery. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards. Power electronics converters and HV battery are the key components for e-mobility development. Highly integrated power electronics converters generate EMI noise while HV batteries are very susceptible to it. Schaffner HV DC filter is a compact and cost effective solution to reduce EMI noise and protect the HV battery. CAPABILITIES Maximum operation voltage: 600 VDC Rated current: 150 A, 250 A, 500 A High attenuation for common and differential mode between 10 kHz up to 300 MHz Temperature range: -40°C to +110°C Dimension: 120x95x56 mm (150 A, 250 A), 146x90x60 mm (500 A) Weight: 750 g (150 A, 250 A), 1140 g (500 A) Customization is available upon request

Suppliers

Company
Product
Description
Supplier Links
Automotive DC Filter - HV DC FILTER - Schaffner EMC Inc.
Edison, NJ, USA
Automotive DC Filter
HV DC FILTER
Automotive DC Filter HV DC FILTER
HV DC filter is wired between DC bus of power electronic and high voltage battery. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards. Power electronics converters and HV battery are the key components for e-mobility development. Highly integrated power electronics converters generate EMI noise while HV batteries are very susceptible to it. Schaffner HV DC filter is a compact and cost effective solution to reduce EMI noise and protect the HV battery. CAPABILITIES Maximum operation voltage: 600 VDC Rated current: 150 A, 250 A, 500 A High attenuation for common and differential mode between 10 kHz up to 300 MHz Temperature range: -40°C to +110°C Dimension: 120x95x56 mm (150 A, 250 A), 146x90x60 mm (500 A) Weight: 750 g (150 A, 250 A), 1140 g (500 A) Customization is available upon request

HV DC filter is wired between DC bus of power electronic and high voltage battery. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards.

Power electronics converters and HV battery are the key components for e-mobility development. Highly integrated power electronics converters generate EMI noise while HV batteries are very susceptible to it.
Schaffner HV DC filter is a compact and cost effective solution to reduce EMI noise and protect the HV battery.

CAPABILITIES

  • Maximum operation voltage: 600 VDC
  • Rated current: 150 A, 250 A, 500 A
  • High attenuation for common and differential mode between 10 kHz up to 300 MHz
  • Temperature range: -40°C to +110°C
  • Dimension: 120x95x56 mm (150 A, 250 A), 146x90x60 mm (500 A)
  • Weight: 750 g (150 A, 250 A), 1140 g (500 A)
  • Customization is available upon request
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number HV DC FILTER
Product Name Automotive DC Filter
Filter Type Active
Unlock Full Specs
to access all available technical data

Similar Products

SyntriX™ Active Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators - HLGM0.80-48D - Harmonics Limited
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 110V; 208V; 240V; 480V; 480-277, 240/138, or 208/120
View Details
LCL Filters -  - EPCOS AG
Specs
Signal Type Single Phase; Three Phase
Environment -25 to 100 C (-13 to 212 F)
View Details
High Power Passive Harmonic Filter Modules for System Integration - ECOsine FN 3410 (Open Frame) - Schaffner EMC Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 to 15 %
View Details