Mirus International, Inc. Lineator™ 1Q3

Description
In remote locations such as farms, golf courses, oil and gas fields and residential areas standard 3-phase Variable Speed Drives are often used as Phase Converters to supply 3-phase motors when only 1-phase power is available. The Lineator™ 1Q3 is ideal for systems such as water and waste water, pump jacks, irrigation and many others. The Lineator-1Q3™ has been designed to address this application by accepting 1-phase input and supplying a quasi 3-phase supply to the VFD. This will significantly lower both input harmonic current distortion (by up to 10x) and DC ripple current within the VFD. Reducing the ripple current allows for less derating of the VFD which, in many cases, will offset the cost of the Lineator-1Q3™.
Description
In remote locations such as farms, golf courses, oil and gas fields and residential areas standard 3-phase Variable Speed Drives are often used as Phase Converters to supply 3-phase motors when only 1-phase power is available. The Lineator™ 1Q3 is ideal for systems such as water and waste water, pump jacks, irrigation and many others. The Lineator-1Q3™ has been designed to address this application by accepting 1-phase input and supplying a quasi 3-phase supply to the VFD. This will significantly lower both input harmonic current distortion (by up to 10x) and DC ripple current within the VFD. Reducing the ripple current allows for less derating of the VFD which, in many cases, will offset the cost of the Lineator-1Q3™.

Suppliers

Company
Product
Description
Supplier Links
In remote locations such as farms, golf courses, oil and gas fields and residential areas standard 3-phase Variable Speed Drives are often used as Phase Converters to supply 3-phase motors when only 1-phase power is available. The Lineator™ 1Q3 is ideal for systems such as water and waste water, pump jacks, irrigation and many others. The Lineator-1Q3™ has been designed to address this application by accepting 1-phase input and supplying a quasi 3-phase supply to the VFD. This will significantly lower both input harmonic current distortion (by up to 10x) and DC ripple current within the VFD. Reducing the ripple current allows for less derating of the VFD which, in many cases, will offset the cost of the Lineator-1Q3™.

In remote locations such as farms, golf courses, oil and gas fields and residential areas standard 3-phase Variable Speed Drives are often used as Phase Converters to supply 3-phase motors when only 1-phase power is available. The Lineator™ 1Q3 is ideal for systems such as water and waste water, pump jacks, irrigation and many others.

The Lineator-1Q3™ has been designed to address this application by accepting 1-phase input and supplying a quasi 3-phase supply to the VFD. This will significantly lower both input harmonic current distortion (by up to 10x) and DC ripple current within the VFD. Reducing the ripple current allows for less derating of the VFD which, in many cases, will offset the cost of the Lineator-1Q3™.

Supplier's Site

Technical Specifications

  Mirus International, Inc.
Product Category Harmonic Filters
Product Number Lineator™ 1Q3
Filter Type Passive
Signal Type Three Phase
THID 12 %
Standard Compliance IEEE519
Input Voltage 240V (optional feature); 480V (optional feature); 600V (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Air EC Motor Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 5 %
Standard Compliance IEEE519
View Details
 - NCE™ - Mirus International, Inc.
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
Standard Compliance IEEE519; NEMA ST-20, ANSI, CSA
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details
DPM™ Digital Power Manager™ - 3ACDPM300-480-1 - Mesta Electronics, Inc.
Specs
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
View Details