MTE Corporation MTE’s SineWave Nexus® Filter

Description
MTE's SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage which causes motor bearing failures. By filtering out the damaging common mode voltage, motor bearings are never subject to those harmful voltages that cause pitting, frosting, or fluting damage that leads to motor failure. Eliminate the need for costly isolation transformers, or shaft grounding rings that require regular maintenance and replacement, with the SineWave Nexus - an electrical solution for an electrical problem.
Request a Quote Datasheet
Description
MTE's SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage which causes motor bearing failures. By filtering out the damaging common mode voltage, motor bearings are never subject to those harmful voltages that cause pitting, frosting, or fluting damage that leads to motor failure. Eliminate the need for costly isolation transformers, or shaft grounding rings that require regular maintenance and replacement, with the SineWave Nexus - an electrical solution for an electrical problem.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTE’s SineWave Nexus® Filter -  - MTE Corporation
Menomonee Falls, WI, United States
MTE’s SineWave Nexus® Filter
MTE’s SineWave Nexus® Filter
MTE's SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage which causes motor bearing failures. By filtering out the damaging common mode voltage, motor bearings are never subject to those harmful voltages that cause pitting, frosting, or fluting damage that leads to motor failure. Eliminate the need for costly isolation transformers, or shaft grounding rings that require regular maintenance and replacement, with the SineWave Nexus - an electrical solution for an electrical problem.

MTE's SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage which causes motor bearing failures. By filtering out the damaging common mode voltage, motor bearings are never subject to those harmful voltages that cause pitting, frosting, or fluting damage that leads to motor failure. Eliminate the need for costly isolation transformers, or shaft grounding rings that require regular maintenance and replacement, with the SineWave Nexus - an electrical solution for an electrical problem.

Supplier's Site Datasheet

Technical Specifications

  MTE Corporation
Product Category Harmonic Filters
Product Name MTE’s SineWave Nexus® Filter
Filter Type Passive
Signal Type Single Phase
Input Voltage 380V; 480V
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® AP Passive Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 to 7.5 %
View Details
Matrix Air EC Motor Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 5 %
Standard Compliance IEEE519
View Details
dV/dt motor protection filter - dV E-Series - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
dV Sentry® Filter -  - MTE Corporation
MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details