Savin Color Multifunction Printer SP C232SF

Description
GENERAL FEATURES · Copy and print at equal speeds of up to 21 pages-per-minute for both full-color and black & white documents. · Share information instantly with Scan-to-Email, post files for local sharing with Scan-to-Folder, enable remote team-based project collaboration with Scan-to-FTP, and edit scanned documents with Scan-to-OCR. · Capture and edit full-color images for use in other documents, transform hardcopy originals into digital files for archival or distribution or convert scanned data to editable text with built-in TWAIN/WIA scanning. · Improve workflow with the 35-sheet Automatic Document Feeder. Scan originals as large as 8.5" x 14" to speed multi-page copying, scanning and faxing. · Reduce paper use, filing space and postage costs with standard automatic duplex printing. · Combine multiple images onto a single sheet with ID Card and N-in-1 copy mode features to save paper and time. · Print resolutions up to 2400 x 600 dpi. · Standard Super G3 faxing. · Control page volumes and system access with a User Restriction feature, and keep confidential information secure using Locked Print. · Use the PC Fax feature to send documents right from a Windows computer for paperless faxing! · Operate more efficiently with high-yield All-In-One print cartridges for less interruption and lower per-page costs. · Boost paper supply to 751 sheets without increasing footprint. · Streamline device and document management tasks from connected PCs using the bundled Ricoh Web Image Monitor utility and Presto! PageManager software.
Description
GENERAL FEATURES · Copy and print at equal speeds of up to 21 pages-per-minute for both full-color and black & white documents. · Share information instantly with Scan-to-Email, post files for local sharing with Scan-to-Folder, enable remote team-based project collaboration with Scan-to-FTP, and edit scanned documents with Scan-to-OCR. · Capture and edit full-color images for use in other documents, transform hardcopy originals into digital files for archival or distribution or convert scanned data to editable text with built-in TWAIN/WIA scanning. · Improve workflow with the 35-sheet Automatic Document Feeder. Scan originals as large as 8.5" x 14" to speed multi-page copying, scanning and faxing. · Reduce paper use, filing space and postage costs with standard automatic duplex printing. · Combine multiple images onto a single sheet with ID Card and N-in-1 copy mode features to save paper and time. · Print resolutions up to 2400 x 600 dpi. · Standard Super G3 faxing. · Control page volumes and system access with a User Restriction feature, and keep confidential information secure using Locked Print. · Use the PC Fax feature to send documents right from a Windows computer for paperless faxing! · Operate more efficiently with high-yield All-In-One print cartridges for less interruption and lower per-page costs. · Boost paper supply to 751 sheets without increasing footprint. · Streamline device and document management tasks from connected PCs using the bundled Ricoh Web Image Monitor utility and Presto! PageManager software.

Suppliers

Company
Product
Description
Supplier Links
Color Multifunction Printer - SP C232SF - Savin
Round Lake, IL, USA
Color Multifunction Printer
SP C232SF
Color Multifunction Printer SP C232SF
GENERAL FEATURES · Copy and print at equal speeds of up to 21 pages-per-minute for both full-color and black & white documents. · Share information instantly with Scan-to-Email, post files for local sharing with Scan-to-Folder, enable remote team-based project collaboration with Scan-to-FTP, and edit scanned documents with Scan-to-OCR. · Capture and edit full-color images for use in other documents, transform hardcopy originals into digital files for archival or distribution or convert scanned data to editable text with built-in TWAIN/WIA scanning. · Improve workflow with the 35-sheet Automatic Document Feeder. Scan originals as large as 8.5" x 14" to speed multi-page copying, scanning and faxing. · Reduce paper use, filing space and postage costs with standard automatic duplex printing. · Combine multiple images onto a single sheet with ID Card and N-in-1 copy mode features to save paper and time. · Print resolutions up to 2400 x 600 dpi. · Standard Super G3 faxing. · Control page volumes and system access with a User Restriction feature, and keep confidential information secure using Locked Print. · Use the PC Fax feature to send documents right from a Windows computer for paperless faxing! · Operate more efficiently with high-yield All-In-One print cartridges for less interruption and lower per-page costs. · Boost paper supply to 751 sheets without increasing footprint. · Streamline device and document management tasks from connected PCs using the bundled Ricoh Web Image Monitor utility and Presto! PageManager software.

GENERAL FEATURES
· Copy and print at equal speeds of up to 21 pages-per-minute for both full-color and black & white documents.
· Share information instantly with Scan-to-Email, post files for local sharing with Scan-to-Folder, enable remote team-based project collaboration with Scan-to-FTP, and edit scanned documents with Scan-to-OCR.
· Capture and edit full-color images for use in other documents, transform hardcopy originals into digital files for archival or distribution or convert scanned data to editable text with built-in TWAIN/WIA scanning.
· Improve workflow with the 35-sheet Automatic Document Feeder. Scan originals as large as 8.5" x 14" to speed multi-page copying, scanning and faxing.
· Reduce paper use, filing space and postage costs with standard automatic duplex printing.
· Combine multiple images onto a single sheet with ID Card and N-in-1 copy mode features to save paper and time.
· Print resolutions up to 2400 x 600 dpi.
· Standard Super G3 faxing.
· Control page volumes and system access with a User Restriction feature, and keep confidential information secure using Locked Print.
· Use the PC Fax feature to send documents right from a Windows computer for paperless faxing!
· Operate more efficiently with high-yield All-In-One print cartridges for less interruption and lower per-page costs.
· Boost paper supply to 751 sheets without increasing footprint.
· Streamline device and document management tasks from connected PCs using the bundled Ricoh Web Image Monitor utility and Presto! PageManager software.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP C232SF
Product Name Color Multifunction Printer
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Color Multifunction Printer - C9135 - Savin
Specs
Features Color Printing; Copy/Scan; Memory / Storage
Resolution 1200 dpi
Digital Interface 10BaseT/100BaseTX Ethernet (RJ-45), Dual USB 2.0 Host Interfaces (for external device connection) USB 2.0 Hi Speed (for direct PC/Mac connection)
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details