Savin Color Multifunction Printer C9135

Description
GENERAL FEATURES · Easy to use, oversized, full-color LCD touch panel display · Delivers superior color output resolution up to 1200 x 1200 dpi · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Standard DataOverwriteSecurit y System automatically overwrites the HDD after each job · Standard HDD Encryption encodes stored files for maximum defense against hackers · Paper supply up to 4,400 sheets · Delivers fast first copy in just 7.8 seconds (FC) or 4.9 seconds (B+W) · Easy-to-replace toner cartridge · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Multiple security levels both standard and optional to satisfy your security requirements · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 35 ppm for full-color and black and white · First Copy speed 7.8 seconds full-color, 4.9 seconds B&W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" X 18" PRINT FEATURES · Output speed 35-ppm full color and black and white · HotSpot MFP option lets mobile print users print directly from a laptop, handheld device or smart phone- including Blackberry® and iPhone® Standard interface 10BaseT/100BaseTX Ethernet (RJ-45), USB 2.0 · Full finishing capability with optional finisher · Optional Fiery™ Controller (available Q1 2011) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, and optional Scan to Media (USB/SD Card) · Scanning speed of 51-ipm for full-color, and 51-ipm for black & white · Maximum scan size 11" x 17"
Description
GENERAL FEATURES · Easy to use, oversized, full-color LCD touch panel display · Delivers superior color output resolution up to 1200 x 1200 dpi · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Standard DataOverwriteSecurit y System automatically overwrites the HDD after each job · Standard HDD Encryption encodes stored files for maximum defense against hackers · Paper supply up to 4,400 sheets · Delivers fast first copy in just 7.8 seconds (FC) or 4.9 seconds (B+W) · Easy-to-replace toner cartridge · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Multiple security levels both standard and optional to satisfy your security requirements · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 35 ppm for full-color and black and white · First Copy speed 7.8 seconds full-color, 4.9 seconds B&W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" X 18" PRINT FEATURES · Output speed 35-ppm full color and black and white · HotSpot MFP option lets mobile print users print directly from a laptop, handheld device or smart phone- including Blackberry® and iPhone® Standard interface 10BaseT/100BaseTX Ethernet (RJ-45), USB 2.0 · Full finishing capability with optional finisher · Optional Fiery™ Controller (available Q1 2011) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, and optional Scan to Media (USB/SD Card) · Scanning speed of 51-ipm for full-color, and 51-ipm for black & white · Maximum scan size 11" x 17"

Suppliers

Company
Product
Description
Supplier Links
Color Multifunction Printer - C9135 - Savin
Round Lake, IL, USA
Color Multifunction Printer
C9135
Color Multifunction Printer C9135
GENERAL FEATURES · Easy to use, oversized, full-color LCD touch panel display · Delivers superior color output resolution up to 1200 x 1200 dpi · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Standard DataOverwriteSecurit y System automatically overwrites the HDD after each job · Standard HDD Encryption encodes stored files for maximum defense against hackers · Paper supply up to 4,400 sheets · Delivers fast first copy in just 7.8 seconds (FC) or 4.9 seconds (B+W) · Easy-to-replace toner cartridge · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Multiple security levels both standard and optional to satisfy your security requirements · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 35 ppm for full-color and black and white · First Copy speed 7.8 seconds full-color, 4.9 seconds B&W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" X 18" PRINT FEATURES · Output speed 35-ppm full color and black and white · HotSpot MFP option lets mobile print users print directly from a laptop, handheld device or smart phone- including Blackberry® and iPhone® Standard interface 10BaseT/100BaseTX Ethernet (RJ-45), USB 2.0 · Full finishing capability with optional finisher · Optional Fiery™ Controller (available Q1 2011) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, and optional Scan to Media (USB/SD Card) · Scanning speed of 51-ipm for full-color, and 51-ipm for black & white · Maximum scan size 11" x 17"

GENERAL FEATURES
· Easy to use, oversized, full-color LCD touch panel display
· Delivers superior color output resolution up to 1200 x 1200 dpi
· Uses less power without changing workflow or inconveniencing users.
· One of the lowest Typical Electricity Consumption (TEC) values in the industry
· Standard DataOverwriteSecurity System automatically overwrites the HDD after each job
· Standard HDD Encryption encodes stored files for maximum defense against hackers
· Paper supply up to 4,400 sheets
· Delivers fast first copy in just 7.8 seconds (FC) or 4.9 seconds (B+W)
· Easy-to-replace toner cartridge
· Easy-to-grip paper tray handles
· Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets
· Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files
· Multiple security levels both standard and optional to satisfy your security requirements
· Store and retrieve documents on-site with built-in Document Server
· View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor
· Print photos directly from a digital camera
COPIER FEATURES
· Scan once, print many
· Output speed of 35 ppm for full-color and black and white
· First Copy speed 7.8 seconds full-color, 4.9 seconds B&W
· Standard duplex with Automatic Reversing Document Feeder
· Max copy size 11" x 17", full bleed on 12" x 18"
· Output onto letterhead, transparencies and special select stocks up to 12" X 18"
PRINT FEATURES
· Output speed 35-ppm full color and black and white
· HotSpot MFP option lets mobile print users print directly from a laptop, handheld device or smart phone- including Blackberry® and iPhone® Standard interface 10BaseT/100BaseTX Ethernet (RJ-45), USB 2.0
· Full finishing capability with optional finisher
· Optional Fiery™ Controller (available Q1 2011) is ideal for users who require more sophisticated control over color workflows.
SCANNER FEATURES
· Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, and optional Scan to Media (USB/SD Card)
· Scanning speed of 51-ipm for full-color, and 51-ipm for black & white
· Maximum scan size 11" x 17"

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number C9135
Product Name Color Multifunction Printer
Features Color Printing; Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
B&W Multifunction Printer - SP 3510SF - Savin
Specs
Mounting Options Stand-alone
Features Copy/Scan; Memory / Storage
Media Width 208 mm (8.2 inch)
View Details