Savin Printers SP 5200DN

Description
GENERAL FEATURES · The SP 5200DN prints at 47 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution. · Enhance productivity with a first-print speed of less than 7.5 seconds and a warm-up time of 20 seconds or less. · Integrate into virtually any network environment-front office, server-based computing or host print-with support for the latest networking standards and operating systems. · Streamline maintenance and significantly reduce cost-per-page with a robust all-in-one (AIO) print cartridge that can be replaced in seconds and yields up to 25,000 pages. · Manage volumes for mid-sized workgroups efficiently with a built-in 550-sheet paper tray and 100-sheet bypass tray. · Up to four optional 550-sheet units can be installed for 2,850-sheet maximum paper capacity. · Execute a wide range of print functions quickly-including data entry, locked print retrieval and consumables management-via a 4-line LCD control panel and 12-key alphanumeric keypad. · Support a wide range of media sizes-up to 8.5" x 14" and up to 120 lb. Index for one-sided pages and up to 90 lb. Index for duplex printing- from front-loaded, user-adjustable trays. · Manage device settings, monitor job queues and check supply levels conveniently from your desktop with Web Image Monitor or Web SmartDeviceMonitor. · Monitor device usage data, including meter counts, with the optional @Remote Intelligent Remote Management system to improve efficiency and minimize operating costs.
Description
GENERAL FEATURES · The SP 5200DN prints at 47 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution. · Enhance productivity with a first-print speed of less than 7.5 seconds and a warm-up time of 20 seconds or less. · Integrate into virtually any network environment-front office, server-based computing or host print-with support for the latest networking standards and operating systems. · Streamline maintenance and significantly reduce cost-per-page with a robust all-in-one (AIO) print cartridge that can be replaced in seconds and yields up to 25,000 pages. · Manage volumes for mid-sized workgroups efficiently with a built-in 550-sheet paper tray and 100-sheet bypass tray. · Up to four optional 550-sheet units can be installed for 2,850-sheet maximum paper capacity. · Execute a wide range of print functions quickly-including data entry, locked print retrieval and consumables management-via a 4-line LCD control panel and 12-key alphanumeric keypad. · Support a wide range of media sizes-up to 8.5" x 14" and up to 120 lb. Index for one-sided pages and up to 90 lb. Index for duplex printing- from front-loaded, user-adjustable trays. · Manage device settings, monitor job queues and check supply levels conveniently from your desktop with Web Image Monitor or Web SmartDeviceMonitor. · Monitor device usage data, including meter counts, with the optional @Remote Intelligent Remote Management system to improve efficiency and minimize operating costs.

Suppliers

Company
Product
Description
Supplier Links
Printers - SP 5200DN - Savin
Round Lake, IL, USA
Printers
SP 5200DN
Printers SP 5200DN
GENERAL FEATURES · The SP 5200DN prints at 47 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution. · Enhance productivity with a first-print speed of less than 7.5 seconds and a warm-up time of 20 seconds or less. · Integrate into virtually any network environment-front office, server-based computing or host print-with support for the latest networking standards and operating systems. · Streamline maintenance and significantly reduce cost-per-page with a robust all-in-one (AIO) print cartridge that can be replaced in seconds and yields up to 25,000 pages. · Manage volumes for mid-sized workgroups efficiently with a built-in 550-sheet paper tray and 100-sheet bypass tray. · Up to four optional 550-sheet units can be installed for 2,850-sheet maximum paper capacity. · Execute a wide range of print functions quickly-including data entry, locked print retrieval and consumables management-via a 4-line LCD control panel and 12-key alphanumeric keypad. · Support a wide range of media sizes-up to 8.5" x 14" and up to 120 lb. Index for one-sided pages and up to 90 lb. Index for duplex printing- from front-loaded, user-adjustable trays. · Manage device settings, monitor job queues and check supply levels conveniently from your desktop with Web Image Monitor or Web SmartDeviceMonitor. · Monitor device usage data, including meter counts, with the optional @Remote Intelligent Remote Management system to improve efficiency and minimize operating costs.

GENERAL FEATURES
· The SP 5200DN prints at 47 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution.
· Enhance productivity with a first-print speed of less than 7.5 seconds and a warm-up time of 20 seconds or less.
· Integrate into virtually any network environment-front office, server-based computing or host print-with support for the latest networking standards and operating systems.
· Streamline maintenance and significantly reduce cost-per-page with a robust all-in-one (AIO) print cartridge that can be replaced in seconds and yields up to 25,000 pages.
· Manage volumes for mid-sized workgroups efficiently with a built-in 550-sheet paper tray and 100-sheet bypass tray.
· Up to four optional 550-sheet units can be installed for 2,850-sheet maximum paper capacity.
· Execute a wide range of print functions quickly-including data entry, locked print retrieval and consumables management-via a 4-line LCD control panel and 12-key alphanumeric keypad.
· Support a wide range of media sizes-up to 8.5" x 14" and up to 120 lb. Index for one-sided pages and up to 90 lb. Index for duplex printing- from front-loaded, user-adjustable trays.
· Manage device settings, monitor job queues and check supply levels conveniently from your desktop with Web Image Monitor or Web SmartDeviceMonitor.
· Monitor device usage data, including meter counts, with the optional @Remote Intelligent Remote Management system to improve efficiency and minimize operating costs.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP 5200DN
Product Name Printers
Features Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Wide Format Printer - Epson Stylus Pro 9700 - Savin
Specs
Media Width 1118 mm (44 inch)
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details