Savin Color Multifunction Printer MP C5502

Description
GENERAL FEATURES · Available in 2 different configurations · Customizable Home Screen for a personalized look and feel · Eco-Friendly Indicator to help monitor environmental stewardship · MFP Browser for Cloud Solutions · Delivers superior color output resolution up to 1200 x 1200 dpi · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Standard DataOverwriteSecurit y System automatically overwrites the HDD after each job · Standard HDD Encryption encodes stored files for maximum defense against hackers · Paper supply up to 4,400 sheets · Delivers fast first copy in just 5.0 seconds (FC) or 3.1 seconds (B+W) · Easy-to-replace toner cartridge · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Multiple security levels both standard and optional to satisfy your security requirements · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 55 ppm for full-color and black and white · First Copy speed 5.0 seconds full-color, 3.1 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" X 18" PRINT FEATURES · Output speed 55-ppm full color and black and white · HotSpot MFP option lets mobile print users print directly from a laptop, handheld device or smart phone- including Blackberry® and iPhone® Standard interface 10BaseT/100BaseTX Ethernet (RJ-45), USB 2.0 · Full finishing capability with optional finishers · Scheduled Print · Banner Page Print · Optional Fiery™ Controller (available Q1 2012) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" · Scan to PDF/A · Scan to Home Folder over LDAP · Reduce/Enlarge Scan · Enhanced Batch Scan
Description
GENERAL FEATURES · Available in 2 different configurations · Customizable Home Screen for a personalized look and feel · Eco-Friendly Indicator to help monitor environmental stewardship · MFP Browser for Cloud Solutions · Delivers superior color output resolution up to 1200 x 1200 dpi · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Standard DataOverwriteSecurit y System automatically overwrites the HDD after each job · Standard HDD Encryption encodes stored files for maximum defense against hackers · Paper supply up to 4,400 sheets · Delivers fast first copy in just 5.0 seconds (FC) or 3.1 seconds (B+W) · Easy-to-replace toner cartridge · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Multiple security levels both standard and optional to satisfy your security requirements · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 55 ppm for full-color and black and white · First Copy speed 5.0 seconds full-color, 3.1 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" X 18" PRINT FEATURES · Output speed 55-ppm full color and black and white · HotSpot MFP option lets mobile print users print directly from a laptop, handheld device or smart phone- including Blackberry® and iPhone® Standard interface 10BaseT/100BaseTX Ethernet (RJ-45), USB 2.0 · Full finishing capability with optional finishers · Scheduled Print · Banner Page Print · Optional Fiery™ Controller (available Q1 2012) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" · Scan to PDF/A · Scan to Home Folder over LDAP · Reduce/Enlarge Scan · Enhanced Batch Scan

Suppliers

Company
Product
Description
Supplier Links
Color Multifunction Printer - MP C5502 - Savin
Round Lake, IL, USA
Color Multifunction Printer
MP C5502
Color Multifunction Printer MP C5502
GENERAL FEATURES · Available in 2 different configurations · Customizable Home Screen for a personalized look and feel · Eco-Friendly Indicator to help monitor environmental stewardship · MFP Browser for Cloud Solutions · Delivers superior color output resolution up to 1200 x 1200 dpi · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Standard DataOverwriteSecurit y System automatically overwrites the HDD after each job · Standard HDD Encryption encodes stored files for maximum defense against hackers · Paper supply up to 4,400 sheets · Delivers fast first copy in just 5.0 seconds (FC) or 3.1 seconds (B+W) · Easy-to-replace toner cartridge · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Multiple security levels both standard and optional to satisfy your security requirements · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 55 ppm for full-color and black and white · First Copy speed 5.0 seconds full-color, 3.1 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" X 18" PRINT FEATURES · Output speed 55-ppm full color and black and white · HotSpot MFP option lets mobile print users print directly from a laptop, handheld device or smart phone- including Blackberry® and iPhone® Standard interface 10BaseT/100BaseTX Ethernet (RJ-45), USB 2.0 · Full finishing capability with optional finishers · Scheduled Print · Banner Page Print · Optional Fiery™ Controller (available Q1 2012) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" · Scan to PDF/A · Scan to Home Folder over LDAP · Reduce/Enlarge Scan · Enhanced Batch Scan

GENERAL FEATURES
· Available in 2 different configurations
· Customizable Home Screen for a personalized look and feel
· Eco-Friendly Indicator to help monitor environmental stewardship
· MFP Browser for Cloud Solutions
· Delivers superior color output resolution up to 1200 x 1200 dpi
· Uses less power without changing workflow or inconveniencing users.
· One of the lowest Typical Electricity Consumption (TEC) values in the industry
· Standard DataOverwriteSecurity System automatically overwrites the HDD after each job
· Standard HDD Encryption encodes stored files for maximum defense against hackers
· Paper supply up to 4,400 sheets
· Delivers fast first copy in just 5.0 seconds (FC) or 3.1 seconds (B+W)
· Easy-to-replace toner cartridge
· Easy-to-grip paper tray handles
· Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets
· Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files
· Multiple security levels both standard and optional to satisfy your security requirements
· Store and retrieve documents on-site with built-in Document Server
· View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor
· Print photos directly from a digital camera
COPIER FEATURES
· Scan once, print many
· Output speed of 55 ppm for full-color and black and white
· First Copy speed 5.0 seconds full-color, 3.1 seconds B+W
· Standard duplex with Automatic Reversing Document Feeder
· Max copy size 11" x 17", full bleed on 12" x 18"
· Output onto letterhead, transparencies and special select stocks up to 12" X 18"
PRINT FEATURES
· Output speed 55-ppm full color and black and white
· HotSpot MFP option lets mobile print users print directly from a laptop, handheld device or smart phone- including Blackberry® and iPhone® Standard interface 10BaseT/100BaseTX Ethernet (RJ-45), USB 2.0
· Full finishing capability with optional finishers
· Scheduled Print
· Banner Page Print
· Optional Fiery™ Controller (available Q1 2012) is ideal for users who require more sophisticated control over color workflows.
SCANNER FEATURES
· Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, and Scan to Media (USB/SD Card)
· Maximum scan size 11" x 17"
· Scan to PDF/A
· Scan to Home Folder over LDAP
· Reduce/Enlarge Scan
· Enhanced Batch Scan

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number MP C5502
Product Name Color Multifunction Printer
Features Color Printing; Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
Color Multifunction Printer - C9155 - Savin
Specs
Features Color Printing; Copy/Scan; Memory / Storage
Resolution 1200 dpi
Digital Interface 10BaseT/100BaseTX Ethernet (RJ-45), Dual USB 2.0 Host Interfaces (for external device connection) USB 2.0 Hi Speed (for direct PC/Mac connection)
View Details
Thermal transfer printer - THERMOMARK CARD - 5146464 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details