Rugged Information Technology Lightweight Laser Printer RLP27

Description
HP technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 15,000 page-per-month duty cycle Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory expansion Tuned vibration/shock isolators EIA RS-310 rack mount kit ARINC mounting tray Transit case The RLP27 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP27 is powered by a high performance 27 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP FastRes 1200 technology. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP27 is the 6th generation of RITEC lightweight rugged laser printers.
Description
HP technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 15,000 page-per-month duty cycle Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory expansion Tuned vibration/shock isolators EIA RS-310 rack mount kit ARINC mounting tray Transit case The RLP27 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP27 is powered by a high performance 27 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP FastRes 1200 technology. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP27 is the 6th generation of RITEC lightweight rugged laser printers.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Laser Printer - RLP27 - Rugged Information Technology
Simi Valley, CA, USA
Lightweight Laser Printer
RLP27
Lightweight Laser Printer RLP27
HP technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 15,000 page-per-month duty cycle Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory expansion Tuned vibration/shock isolators EIA RS-310 rack mount kit ARINC mounting tray Transit case The RLP27 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP27 is powered by a high performance 27 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP FastRes 1200 technology. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP27 is the 6th generation of RITEC lightweight rugged laser printers.
  • HP technology
  • PCL6 and Postscript Level 3 emulation
  • 12,000-hour MTBF
  • 15,000 page-per-month duty cycle
  • Autoranging input voltage
  • Re-settable circuit breaker
  • 12-foot power cord

  • Memory expansion
  • Tuned vibration/shock isolators
  • EIA RS-310 rack mount kit
  • ARINC mounting tray
  • Transit case

The RLP27 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP27 is powered by a high performance 27 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP FastRes 1200 technology. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP27 is the 6th generation of RITEC lightweight rugged laser printers.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Laser Printers
Product Number RLP27
Product Name Lightweight Laser Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Color Laser Printer - Color Laser Mail - PSI Engineering
Specs
Applications Graphics; Bar Codes
View Details
C544DW Colour Laser Printer - 26C0151 - CWP solutions
Specs
Features Color Printing; Memory / Storage
Resolution 1200 dpi
Digital Interface Ethernet
View Details
Color Laser Printer - RLP5400S - Rugged Information Technology
Rugged Information Technology
Specs
Mounting Options Rack Mount
Media Handling Paper
View Details
Black and White Multifunctional Printer - ECOSYS FS-3640MFP - Kyocera Mita
Specs
Bar / Matrix Code Symbologies PDF417; Code 45
Mounting Options Stand-alone
Features Copy/Scan
View Details